Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-05-S-D-195

Description
CONN HEADER VERT 8POS 2MM
Datasheet
Description
CONN HEADER VERT 8POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-104-05-S-D-195
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-05-S-D-195
CONN HEADER VERT 8POS 2MM

CONN HEADER VERT 8POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 20W3697 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
20W3697
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 20W3697
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-104-05-S-D-195 20W3697
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details