Samtec Inc. Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec MTMM-104-05-G-D-050

Description
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts from Samtec is a terminal strip assembly designed for board-to-board connections. It features a pitch spacing of 2 mm and is available in a two-row configuration with a total of eight contacts. The connector is through-hole mounted, ensuring secure attachment to printed circuit boards. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze and are available with various plating options, including selective gold and matte tin. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. This connector is part of the MTMM series, which is known for its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts from Samtec is a terminal strip assembly designed for board-to-board connections. It features a pitch spacing of 2 mm and is available in a two-row configuration with a total of eight contacts. The connector is through-hole mounted, ensuring secure attachment to printed circuit boards. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze and are available with various plating options, including selective gold and matte tin. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. This connector is part of the MTMM series, which is known for its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 40AC3222 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
40AC3222
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 40AC3222
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC3222
Product Name Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers