The Header, 2 Mm, Through Hole, 4 Contacts (part number 20W3492) is a component from the MMT/MTMM series designed for board-to-board connections. It features a pitch spacing of 2.00 mm and is available in a single row configuration with four contacts. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash or matte tin over nickel. This product is suitable for a wide operating temperature range of -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. It is lead-free solderable and compatible with various board mates, including CLT, SQT, and others. The header can be customized with different post heights and lead styles, making it versatile for various applications.
HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 4POS 2MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 20W3492 | MTMM-104-04-G-S-157 |
| Product Name | Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |