The Header, 2 Mm, Through Hole, 4 Contacts (part number 20W3295) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is non-standard and non-returnable. The header is available in various post heights and configurations, including single, double, or quad rows, allowing for customization based on specific project requirements.
HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20W3295 |
| Product Name | Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |