Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-02-L-D-095

Description
CONN HEADER VERT 8POS 2MM
Description
CONN HEADER VERT 8POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts (part number 40AC3176) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 8 contacts arranged in 2 rows. The connector is through-hole mounted, ensuring secure attachment to the PCB. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze and are available with various plating options, including selective gold and matte tin, to suit different application requirements. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is part of the MTMM series, which is known for its reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts (part number 40AC3176) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 8 contacts arranged in 2 rows. The connector is through-hole mounted, ensuring secure attachment to the PCB. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze and are available with various plating options, including selective gold and matte tin, to suit different application requirements. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is part of the MTMM series, which is known for its reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-104-02-L-D-095
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-02-L-D-095
CONN HEADER VERT 8POS 2MM

CONN HEADER VERT 8POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 40AC3176 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
40AC3176
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 40AC3176
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-104-02-L-D-095 40AC3176
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V08E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers