Samtec Inc. Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec MTMM-103-15-T-D-645

Description
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 6 Contacts (part number 20W3166) is a connector from the MTMM series by Samtec. It features a 2.00 mm pitch and is designed for board-to-board applications. The connector has six contacts arranged in two rows and is unshrouded. It is compatible with various board mates including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, as well as cable mates like TCSD. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. Plating options include gold flash on the post with matte tin on the tail, or 10 µ" gold on the post with matte tin on the tail. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers various post heights and lead styles.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 6 Contacts (part number 20W3166) is a connector from the MTMM series by Samtec. It features a 2.00 mm pitch and is designed for board-to-board applications. The connector has six contacts arranged in two rows and is unshrouded. It is compatible with various board mates including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, as well as cable mates like TCSD. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. Plating options include gold flash on the post with matte tin on the tail, or 10 µ" gold on the post with matte tin on the tail. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers various post heights and lead styles.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 20W3166 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
20W3166
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 20W3166
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20W3166
Product Name Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products