Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-08-S-S-175

Description
CONN HEADER VERT 3POS 2MM
Datasheet
Description
CONN HEADER VERT 3POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-103-08-S-S-175
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-08-S-S-175
CONN HEADER VERT 3POS 2MM

CONN HEADER VERT 3POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec - 20W2643 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
20W2643
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec 20W2643
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-103-08-S-S-175 20W2643
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC5(DIN Twin-contact Connectors)   - XC5F-5022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 suppliers