The Header, 2 Mm, Through Hole, 3 Contacts (part number 20W2614) from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for board-to-board applications. The header is unshrouded and can accommodate various post heights and lead styles, making it versatile for different design requirements.
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 3POS 2MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 20W2614 | MTMM-103-08-G-S-190 |
| Product Name | Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |