Samtec Inc. Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec MTMM-103-07-G-S-100

Description
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec - 20W2459 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
20W2459
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec 20W2459
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-103-07-G-S-100
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-07-G-S-100
CONN HEADER VERT 3POS 2MM

CONN HEADER VERT 3POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 20W2459 MTMM-103-07-G-S-100
Product Name Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details