Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-06-G-S-250

Description
CONN HEADER VERT 3POS 2MM
Datasheet
Description
CONN HEADER VERT 3POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-103-06-G-S-250
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-06-G-S-250
CONN HEADER VERT 3POS 2MM

CONN HEADER VERT 3POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec - 20W2326 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
20W2326
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec 20W2326
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-103-06-G-S-250 20W2326
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79040-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details