The Header, 2 Mm, Through Hole, 3 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features three contacts arranged in a single row and is unshrouded. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for various board and cable mates. The series offers customization options for post height and plating, although it is noted that this specific series is non-standard and non-returnable.
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20W2249 |
| Product Name | Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |