Samtec Inc. Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube MTMM-103-05-T-D-195

Description
Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube
Datasheet
Description
Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube - 680-MTMM-103-05-T-D-195 - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube
680-MTMM-103-05-T-D-195
Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube 680-MTMM-103-05-T-D-195
Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube

Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube

Supplier's Site
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 40AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
40AC3098
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 40AC3098
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 680-MTMM-103-05-T-D-195 40AC3098
Product Name Conn Unshrouded Header HDR 6 POS 2mm Solder ST Thru-Hole Tube Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers