Samtec Inc. Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec MTMM-103-04-L-S-140

Description
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec - 20W2033 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
20W2033
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec 20W2033
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20W2033
Product Name Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details