Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-04-G-S-155

Description
CONN HEADER VERT 3POS 2MM
Datasheet
Description
CONN HEADER VERT 3POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-103-04-G-S-155
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-04-G-S-155
CONN HEADER VERT 3POS 2MM

CONN HEADER VERT 3POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec - 20W2011 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
20W2011
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec 20W2011
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-103-04-G-S-155 20W2011
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-F01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers