Samtec Inc. Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr St Th Rohs Compliant Samtec MTMM-103-04-G-D-160

Description
CONN UNSHRD HDR HDR 6 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 6 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 81AC9388 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr St Th Rohs Compliant Samtec
81AC9388
Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr St Th Rohs Compliant Samtec 81AC9388
CONN UNSHRD HDR HDR 6 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 6 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 20W1975 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
20W1975
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 20W1975
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 81AC9388 20W1975
Product Name Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr St Th Rohs Compliant Samtec Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers