The Header, 2 Mm, Through Hole, 6 Contacts (part number 20W1971) from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 6 contacts arranged in 2 rows and utilizes through-hole termination for secure mounting. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Additionally, it is part of the MTMM series, which offers various configurations and post heights, allowing for customization based on specific project requirements.
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20W1971 |
| Product Name | Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |