Samtec Inc. Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec MTMM-102-14-G-S-500

Description
HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 2 Contacts (part number 20W1573) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for various board mates including CLT, SQT, and SQW. The header is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 2 Contacts (part number 20W1573) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for various board mates including CLT, SQT, and SQW. The header is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec - 20W1573 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
20W1573
Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec 20W1573
HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20W1573
Product Name Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABM4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details