Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-102-12-G-D-270

Description
CONN HEADER VERT 4POS 2MM
Datasheet
Description
CONN HEADER VERT 4POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-102-12-G-D-270
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-102-12-G-D-270
CONN HEADER VERT 4POS 2MM

CONN HEADER VERT 4POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec - 20W1462 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
20W1462
Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec 20W1462
HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-102-12-G-D-270 20W1462
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 147071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details