Samtec Inc. Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec MTMM-102-05-S-D-190

Description
HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec - 20W0861 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
20W0861
Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec 20W0861
HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20W0861
Product Name Header, 2 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data