Samtec Inc. Connector, Header, 1Pos, 1Row; Connector Systems Samtec MTMM-101-09-T-S-240

Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 40AC2896) from Samtec is designed for board-to-board applications with a single row and one contact. It features a through-hole termination type and is part of the MTMM series. The connector is constructed with a LCP insulator rated UL 94 VO and has a black color. The terminal is made of phosphor bronze and is available with various plating options, including selective gold and matte tin. The connector supports a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring a compact and reliable connection in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 40AC2896) from Samtec is designed for board-to-board applications with a single row and one contact. It features a through-hole termination type and is part of the MTMM series. The connector is constructed with a LCP insulator rated UL 94 VO and has a black color. The terminal is made of phosphor bronze and is available with various plating options, including selective gold and matte tin. The connector supports a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring a compact and reliable connection in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 40AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
40AC2896
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 40AC2896
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2896
Product Name Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5E-5021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details