Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec MTMM-101-05-G-D-188

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 68R4422 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
68R4422
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 68R4422
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68R4422
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details