Samtec Inc. Terminals MTLW-136-24-G-D-230

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 72 Contacts (part number 19W9368) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 72 contacts, suitable for through-hole mounting. The product is part of the MTLW series, which offers a low-profile design with a square post height of 0.025 inches. Constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, this header supports a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications. Engineers should consider this header for projects requiring reliable connections in compact spaces, particularly where low-profile components are essential.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 72 Contacts (part number 19W9368) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 72 contacts, suitable for through-hole mounting. The product is part of the MTLW series, which offers a low-profile design with a square post height of 0.025 inches. Constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, this header supports a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications. Engineers should consider this header for projects requiring reliable connections in compact spaces, particularly where low-profile components are essential.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 72 Contacts; Connector Systems Samtec - 19W9368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 72 Contacts; Connector Systems Samtec
19W9368
Header, 2.54 Mm, Through Hole, 72 Contacts; Connector Systems Samtec 19W9368
HEADER, 2.54 MM, THROUGH HOLE, 72 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 72 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-136-24-G-D-230 19W9368
Product Name Terminals Header, 2.54 Mm, Through Hole, 72 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details