The Header, 2.54 mm, Through Hole, 64 Contacts (part number 58T8730) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 64 contacts, suitable for various electronic connections. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It offers multiple lead styles and plating options, including gold flash and matte tin, to accommodate different application requirements. The product is RoHS compliant and lead-free solderable, with an operating temperature range of -55 °C to +125 °C depending on the plating. This header is ideal for engineers seeking a low-profile solution for their projects.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-132-08-G-D-140 | 58T8730 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 64 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |