Samtec Inc. Terminals MTLW-125-09-G-S-500

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-125-09-G-S-500
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-125-09-G-S-500
CONN HEADER VERT 25POS 2.54MM

CONN HEADER VERT 25POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 25 Contacts; Connector Systems Samtec - 19W7791 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 25 Contacts; Connector Systems Samtec
19W7791
Header, 2.54 Mm, Through Hole, 25 Contacts; Connector Systems Samtec 19W7791
HEADER, 2.54 MM, THROUGH HOLE, 25 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 25 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-125-09-G-S-500 MTLW-125-09-G-S-500 19W7791
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 25 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10075024-F01-10ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Ribbon Cable Connectors - 103309-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers