Samtec Inc. Terminals MTLW-123-23-G-D-170

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 46 Contacts (part number 40AC2804) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various cable mates, including SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 46 Contacts (part number 40AC2804) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various cable mates, including SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-123-23-G-D-170 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 46 Contacts; Connector Systems Samtec - 40AC2804 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 46 Contacts; Connector Systems Samtec
40AC2804
Header, 2.54 Mm, Through Hole, 46 Contacts; Connector Systems Samtec 40AC2804
HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-123-23-G-D-170 40AC2804
Product Name Terminals Header, 2.54 Mm, Through Hole, 46 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details