Samtec Inc. Terminals MTLW-120-24-G-D-240

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec - 19W7242 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec
19W7242
Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec 19W7242
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-120-24-G-D-240 19W7242
Product Name Terminals Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details