Samtec Inc. Terminals MTLW-120-07-L-D-235

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 40 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a low-profile design with a square post height of 0.025 inches, making it suitable for mating with low-profile sockets. The header is available in both single and double row configurations, accommodating up to 40 contacts. Constructed from black liquid crystal polymer, the insulator material provides durability, while the terminals are made from phosphor bronze with various plating options, including gold flash and matte tin. The current rating is 5.2 A per pin for two pins powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 40 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a low-profile design with a square post height of 0.025 inches, making it suitable for mating with low-profile sockets. The header is available in both single and double row configurations, accommodating up to 40 contacts. Constructed from black liquid crystal polymer, the insulator material provides durability, while the terminals are made from phosphor bronze with various plating options, including gold flash and matte tin. The current rating is 5.2 A per pin for two pins powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-120-07-L-D-235
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-120-07-L-D-235
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec - 19W6846 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec
19W6846
Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec 19W6846
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-120-07-L-D-235 MTLW-120-07-L-D-235 19W6846
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 40 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
3 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers