Samtec Inc. Terminals MTLW-117-23-G-S-295

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-117-23-G-S-295 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec - 19W6350 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
19W6350
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec 19W6350
HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-117-23-G-S-295
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-117-23-G-S-295
CONN HEADER VERT 17POS 2.54MM

CONN HEADER VERT 17POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-117-23-G-S-295 19W6350 MTLW-117-23-G-S-295
Product Name Terminals Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details