Samtec Inc. Terminals MTLW-117-07-G-S-220

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-117-07-G-S-220
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-117-07-G-S-220
CONN HEADER VERT 17POS 2.54MM

CONN HEADER VERT 17POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec - 19W6225 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
19W6225
Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec 19W6225
HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-117-07-G-S-220 MTLW-117-07-G-S-220 19W6225
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 17 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products