Samtec Inc. Terminals MTLW-115-22-G-S-410

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-115-22-G-S-410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-115-22-G-S-410
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-115-22-G-S-410
CONN HEADER VERT 15POS 2.54MM

CONN HEADER VERT 15POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec - 19W5578 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
19W5578
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec 19W5578
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-115-22-G-S-410 MTLW-115-22-G-S-410 19W5578
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - A222T20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details