The Header, 2.54 mm, Through Hole, 30 Contacts (part number 19W5453) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 30 contacts, suitable for various connector systems. The header is constructed from black liquid crystal polymer with terminals made of phosphor bronze, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This product is lead-free solderable, making it suitable for modern electronic assembly processes.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-115-07-T-D-280 | 19W5453 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |