The Header, 2.54 mm, Through Hole, 14 Contacts (part number 59P3241) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 14 contacts and is compliant with RoHS standards. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It supports a current rating of 5.2 A per pin when two pins are powered, and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is available with various plating options, including gold flash and matte tin, and is lead-free solderable. This header is suitable for applications requiring a low-profile connection and is compatible with a range of mating connectors.
.100 Low Profile Variable Post Height T
CONN HEADER VERT 14POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-114-08-G-S-150 | MTLW-114-08-G-S-150 | 59P3241 |
| Product Name | Terminals | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |