The Header, 2.54 mm, Through Hole, 28 Contacts (part number 19W5140) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates such as SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it is available with different plating options including gold flash and matte tin. The current rating is 5.2 A per pin with an operating temperature range of -55 °C to +105 °C for tin plating and up to +125 °C for gold plating. This product is RoHS compliant and lead-free solderable, making it a reliable choice for engineers seeking a robust connector solution.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-114-08-G-D-360 | 19W5140 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |