The Header, 2.54 mm, Through Hole, 26 Contacts (part number 19W4701) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates such as SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of electronic applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-113-06-G-D-155 | 19W4701 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |