Samtec Inc. Terminals MTLW-111-05-G-D-000

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 22 Contacts (part number 19W3988) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various cable mates including SMSD and SMSS. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 22 Contacts (part number 19W3988) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various cable mates including SMSD and SMSS. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec - 19W3988 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
19W3988
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec 19W3988
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-111-05-G-D-000 19W3988
Product Name Terminals Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers