Samtec Inc. Terminals MTLW-110-09-G-D-335

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 19W3702) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 20 contacts, suitable for through-hole mounting. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It offers various plating options, including gold flash and matte tin, and is RoHS compliant. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This product is suitable for applications requiring a low-profile connection and is lead-free solderable.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 19W3702) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 20 contacts, suitable for through-hole mounting. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It offers various plating options, including gold flash and matte tin, and is RoHS compliant. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This product is suitable for applications requiring a low-profile connection and is lead-free solderable.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 19W3702 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
19W3702
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 19W3702
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-110-09-G-D-335
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-110-09-G-D-335
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-110-09-G-D-335 19W3702 MTLW-110-09-G-D-335
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details