The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W3696) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 10 contacts and is compliant with RoHS standards. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, ensuring durability and reliability. It supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is available with various plating options, including gold flash and matte tin, and is suitable for low-profile socket mating. This component is ideal for engineers seeking a compact and efficient connection solution in their designs.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-110-08-T-S-420 | 19W3696 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |