Samtec Inc. Terminals MTLW-110-07-T-S-280

Description
.100 Low Prof Variable Post Height Termi
Request a Quote Datasheet
Description
.100 Low Prof Variable Post Height Termi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-110-07-T-S-280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Prof Variable Post Height Termi

.100 Low Prof Variable Post Height Termi

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 19W3575 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
19W3575
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 19W3575
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-110-07-T-S-280
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-110-07-T-S-280
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-110-07-T-S-280 19W3575 MTLW-110-07-T-S-280
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data