Samtec Inc. Terminals MTLW-110-07-S-D-280

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 19W3513) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers multiple plating options including gold flash and matte tin. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 19W3513) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers multiple plating options including gold flash and matte tin. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 19W3513 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
19W3513
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 19W3513
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-110-07-S-D-280
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-110-07-S-D-280
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-110-07-S-D-280 19W3513 MTLW-110-07-S-D-280
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V12L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details