Samtec Inc. Terminals MTLW-110-06-L-S-140

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 40AC2652) is a low-profile connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is part of the MTLW series. The header is constructed with high-quality phosphor bronze terminals and is available with various plating options, including gold and tin. It supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The insulator material is black liquid crystal polymer, and the product is RoHS compliant and lead-free solderable. This connector is suitable for applications requiring a compact design and reliable electrical performance.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 40AC2652) is a low-profile connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is part of the MTLW series. The header is constructed with high-quality phosphor bronze terminals and is available with various plating options, including gold and tin. It supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The insulator material is black liquid crystal polymer, and the product is RoHS compliant and lead-free solderable. This connector is suitable for applications requiring a compact design and reliable electrical performance.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-110-06-L-S-140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 40AC2652 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
40AC2652
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 40AC2652
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-110-06-L-S-140 40AC2652
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data