The Header, 2.54 mm, Through Hole, 14 Contacts (part number 19W1918) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 14 contacts, making it suitable for various connectivity needs. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It offers multiple plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C, depending on the plating used. This header is also lead-free solderable, making it compatible with modern manufacturing processes.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-107-23-L-D-295 | 19W1918 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |