Samtec Inc. Terminals MTLW-107-22-G-D-405

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-107-22-G-D-405
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-107-22-G-D-405
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec - 19W1860 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec
19W1860
Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec 19W1860
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-107-22-G-D-405 MTLW-107-22-G-D-405 19W1860
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power supply socket - NECU-G78G5-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers