Samtec Inc. Terminals MTLW-106-07-T-D-235

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 12 Contacts (part number 40AC2566) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 12 contacts, suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze, ensuring durability and reliability. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It has a current rating of 5.2 A per pin when two pins are powered, and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. Various plating options are available, including gold flash and matte tin. This header is part of the MTLW series, which offers low-profile post heights for compatibility with low-profile sockets and other applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 12 Contacts (part number 40AC2566) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 12 contacts, suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze, ensuring durability and reliability. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It has a current rating of 5.2 A per pin when two pins are powered, and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. Various plating options are available, including gold flash and matte tin. This header is part of the MTLW series, which offers low-profile post heights for compatibility with low-profile sockets and other applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 40AC2566 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
40AC2566
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 40AC2566
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-106-07-T-D-235 40AC2566
Product Name Terminals Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers