Samtec Inc. Terminals MTLW-105-24-G-D-315

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0507) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 10 contacts, making it suitable for various connectivity needs. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. This header is lead-free solderable, making it compatible with modern manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0507) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 10 contacts, making it suitable for various connectivity needs. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. This header is lead-free solderable, making it compatible with modern manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 19W0507 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
19W0507
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 19W0507
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-105-24-G-D-315 19W0507
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data