Samtec Inc. Terminals MTLW-105-10-G-D-470

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0335) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 10 contacts, making it suitable for various connectivity needs. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating used. This header is also lead-free solderable, making it a versatile choice for engineers looking for a low-profile connection solution.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0335) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 10 contacts, making it suitable for various connectivity needs. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating used. This header is also lead-free solderable, making it a versatile choice for engineers looking for a low-profile connection solution.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-105-10-G-D-470 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 19W0335 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
19W0335
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 19W0335
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-105-10-G-D-470
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-105-10-G-D-470
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-105-10-G-D-470 19W0335 MTLW-105-10-G-D-470
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 056763-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
View Details