The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0126) is a low-profile connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is available in a double row configuration with 10 contacts. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, ensuring durability and reliability. It supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-105-08-G-D-375 | 19W0126 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |