Samtec Inc. Terminals MTLW-105-07-T-D-212

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0046) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0046) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 19W0046 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
19W0046
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 19W0046
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-105-07-T-D-212
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-105-07-T-D-212
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-105-07-T-D-212 19W0046 MTLW-105-07-T-D-212
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79019-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details