The Header, 2.54 mm, Through Hole, 10 Contacts (part number 19W0035) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 10 contacts, suitable for various connector systems. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This header is lead-free solderable, making it suitable for modern manufacturing processes.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 10POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-105-07-T-D-167 | 19W0035 | MTLW-105-07-T-D-167 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |