Samtec Inc. Terminals MTLW-105-07-L-S-251

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 5 Contacts (part number 40AC2510) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers plating options such as gold flash or matte tin. It has a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 5 Contacts (part number 40AC2510) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers plating options such as gold flash or matte tin. It has a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 40AC2510 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
40AC2510
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 40AC2510
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-105-07-L-S-251
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-105-07-L-S-251
CONN HEADER VERT 5POS 2.54MM

CONN HEADER VERT 5POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-105-07-L-S-251 40AC2510 MTLW-105-07-L-S-251
Product Name Terminals Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - E221V16E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details