Samtec Inc. Terminals MTLW-105-07-G-D-200

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-105-07-G-D-200
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-105-07-G-D-200
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 18W9885 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
18W9885
Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 18W9885
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-105-07-G-D-200 MTLW-105-07-G-D-200 18W9885
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 5473188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details